DS1244W-120
DS1244W-120
Obsolete
Description:  IC RTC PHANTOM CHIP PAR 28EDIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1244W-120 Datasheet
History Price: Obsolete
In Stock: 38000
DS1244W-120 vs DS17885E-3
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Discontinued
Programmable
Not Verified
Not Verified
Type
Phantom Time Chip
Real Time Clock (RTC)
Features
Leap Year, NVSRAM
-
Memory Size
32KB
8K
Time Format
HH:MM:SS:hh (12/24 hr)
HH:MM:SS
Date Format
YY-MM-DD-dd
YYYY-MM-DD
Interface
Parallel
Multiplexed
Voltage - Supply
2.97V ~ 3.63V
3V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
7mA @ 3.3V
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP Module (0.600", 15.24mm)
28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package
28-EDIP
28-TSOP