DS1221SN
DS1221SN
Obsolete
Description:  IC CTRLR/DECODER 4BIT IN 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1221SN Datasheet
History Price: Obsolete
In Stock: 48400
DS1221SN vs DS1321S
Part No
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC