Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1221S
DS1221S
Obsolete
Memory - Controllers
Description:
IC CTRLR/DECODER 4BIT 16-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS1221S Datasheet
History Price: Obsolete
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS1221S vs DS1321E
Part No
DS1221S
DS1321E
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP