Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1216C
DS1216C
Obsolete
Memory - Controllers
Description:
IC SMART/RAM 5V 64K/256K 28-DIP
Manufacturer:
Maxim Integrated
Datasheet:
DS1216C Datasheet
History Price: Obsolete
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS1216C vs DS1321E+T&R
Part No
DS1216C
DS1321E+T&R
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Controller Type
Smartwatch RAM
Nonvolatile RAM
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm) Socket
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP Socket
20-TSSOP