DS1210S+TRL
DS1210S+TRL
Obsolete
Description:  IC CONTROLLER CHIP NV 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1210S+TRL Datasheet
History Price: Obsolete
In Stock: 4400
DS1210S+TRL vs DS1321E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
4.75V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP