DS1135U-8
DS1135U-8
Obsolete
Description:  IC DELAY LINE 8NS 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   DS1135U-8 Datasheet
History Price: Obsolete
In Stock: 10600
DS1135U-8 vs DS1135Z-6
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Number of Taps/Steps
-
-
Function
Multiple, NonProgrammable
Multiple, NonProgrammable
Delay to 1st Tap
8ns
6ns
Tap Increment
-
-
Available Total Delays
8ns
6ns
Number of Independent Delays
3
3
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-uMAX/uSOP
8-SOIC