Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Delay Lines
/ Maxim Integrated DS1000-50
DS1000-50
Active
Clock/Timing - Delay Lines
Description:
DS1000 5-TAP SILICON DELAY LINE
Manufacturer:
Maxim Integrated
Datasheet:
DS1000-50 Datasheet
History Price: $7.74000
In Stock: 1900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS1000-50 vs DS1135Z-20
Part No
DS1000-50
DS1135Z-20
Category
Clock/Timing - Delay Lines
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Taps/Steps
5
-
Function
Nonprogrammable
Multiple, NonProgrammable
Delay to 1st Tap
10ns
20ns
Tap Increment
10 ns
-
Available Total Delays
50ns
20ns
Number of Independent Delays
1
3
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC