Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Texas Instruments DRV401AIDWP
DRV401AIDWP
Active
Interface - Sensor and Detector Interfaces
Description:
IC SENSOR SIGNAL COND 20SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
DRV401AIDWP Datasheet
History Price: $3.71000
In Stock: 46925
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DRV401AIDWP vs DRV401AMDWPREP
Part No
DRV401AIDWP
DRV401AMDWPREP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Sensor Conditioner
Sensor Conditioner
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
6.8 mA
6.8 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
20-HSOIC
20-HSOIC