Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ National Semiconductor DP8429TD-70
DP8429TD-70
Active
Memory - Controllers
Description:
MEMORY CONTROLLER, TTL, CDIP52
Manufacturer:
National Semiconductor
Datasheet:
DP8429TD-70 Datasheet
History Price: $86.66000
In Stock: 100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DP8429TD-70 vs DP8421ATVX-25
Part No
DP8429TD-70
DP8421ATVX-25
Category
Memory - Controllers
Memory - Controllers
Manufacturer
National Semiconductor
National Semiconductor
Series
DP8429
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
52-CDIP (0.600", 15.24mm) Window
68-LCC (J-Lead)
Supplier Device Package
52-CDIP
68-PLCC (25.13x25.13)