Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ National Semiconductor DP8429D-MSP
DP8429D-MSP
Active
Memory - Controllers
Description:
MEMORY CONTROLLER, TTL, CDIP52
Manufacturer:
National Semiconductor
Datasheet:
DP8429D-MSP Datasheet
History Price: $230.65000
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DP8429D-MSP vs DP8422ATV-25
Part No
DP8429D-MSP
DP8422ATV-25
Category
Memory - Controllers
Memory - Controllers
Manufacturer
National Semiconductor
National Semiconductor
Series
DP8429
DP8422A
Packaging
Bulk
Bulk
Status
Active
Active
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
0℃ ~ 70℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
52-CDIP (0.600", 15.24mm) Window
84-LCC (J-Lead)
Supplier Device Package
52-CDIP
84-PLCC (29.31x29.31)