Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ National Semiconductor DP8419V-70
DP8419V-70
Active
Memory - Controllers
Description:
DRAM CONTROLLER, 256K X 1
Manufacturer:
National Semiconductor
Datasheet:
DP8419V-70 Datasheet
History Price: $46.66000
In Stock: 22600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DP8419V-70 vs DP8440VLJ-25
Part No
DP8419V-70
DP8440VLJ-25
Category
Memory - Controllers
Memory - Controllers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
DP8440-25
Packaging
Bulk
Bulk
Status
Active
Active
Controller Type
Dynamic RAM (DRAM)
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃ (TA)
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
100-BQFP
Supplier Device Package
68-PLCC (25.13x25.13)
100-QFP (14x20)