DM74S244N
DM74S244N
Obsolete
Description:  IC BUFFER NON-INVERT 5.25V 20DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S244N Datasheet
History Price: $0.94000
In Stock: 49900
DM74S244N vs DM74LS240SJ
Series
74S
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
Schmitt Trigger
Output Type
-
3-State
Current - Output High, Low
15mA, 64mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SOP