Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor DM74S241N
DM74S241N
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.25V 20DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
DM74S241N Datasheet
History Price: $0.40000
In Stock: 6600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM74S241N vs DM74LS126AM
Part No
DM74S241N
DM74LS126AM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74S
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
4
Number of Bits per Element
4
1
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
15mA, 64mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
14-SOIC