DM74S240J
DM74S240J
Active
Description:  BUS DRIVER, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   DM74S240J Datasheet
History Price: $2.48000
In Stock: 44400
DM74S240J vs DM74LS365AN
Series
74S
74LS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
6
Number of Bits per Element
4
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 64mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
16-PDIP