DM74S10N
DM74S10N
Obsolete
Description:  IC GATE NAND 3CH 3-INP 14DIP
Manufacturer:  onsemi
Datasheet:   DM74S10N Datasheet
History Price: Obsolete
In Stock: 27200
DM74S10N vs DM74S08J
Part No
Series
74S
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
57 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)