DM74S04M
DM74S04M
Active
Description:  INVERTER, S SERIES, 6-FUNC, TTL
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S04M Datasheet
History Price: $0.15000
In Stock: 35100
DM74S04M vs DM74S40N
Part No
Series
74S
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
54 mA
-
Current - Output High, Low
1mA, 20mA
3mA, 60mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)