Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor DM74LS540WM
DM74LS540WM
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, LS SERIES
Manufacturer:
National Semiconductor
Datasheet:
DM74LS540WM Datasheet
History Price: Active
In Stock: 13300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM74LS540WM vs DM74LS125AM
Part No
DM74LS540WM
DM74LS125AM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
74LS
74LS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
4
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
3mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOP
14-SOIC