DM74LS367AN
DM74LS367AN
Obsolete
Description:  IC BUF NON-INVERT 5.25V 16DIP
Manufacturer:  onsemi
Datasheet:   DM74LS367AN Datasheet
History Price: Obsolete
In Stock: 20000
DM74LS367AN vs DM74AS652NT
Series
74LS
74AS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4 (Hex)
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
2.6mA, 24mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-PDIP