DM74LS365AN
DM74LS365AN
Obsolete
Description:  IC BUF NON-INVERT 5.25V 16DIP
Manufacturer:  onsemi
Datasheet:   DM74LS365AN Datasheet
History Price: Obsolete
In Stock: 38900
DM74LS365AN vs DM74LS245N
Manufacturer
Series
74LS
74LS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
2.6mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
20-PDIP