DM74LS365AM
DM74LS365AM
Active
Description:  IC BUFF NON-INVERT 5.25V 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS365AM Datasheet
History Price: Active
In Stock: 7800
DM74LS365AM vs DM74LS126AN
Series
74LS
74LS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
4
Number of Bits per Element
6
1
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
2.6mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-MDIP