Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
8
4
Current - Output High, Low
15mA, 24mA
15mA, 64mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-CDIP