DM74LS245WM
DM74LS245WM
Obsolete
Description:  IC TXRX NON-INVERT 5.25V 20SOIC
Manufacturer:  onsemi
Datasheet:   DM74LS245WM Datasheet
History Price: Obsolete
In Stock: 26700
DM74LS245WM vs DM74LS365AN
Manufacturer
Series
74LS
74LS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
8
1
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
15mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
16-PDIP