DM74LS244N
DM74LS244N
Obsolete
Description:  IC BUF NON-INVERT 5.25V 20DIP
Manufacturer:  onsemi
Datasheet:   DM74LS244N Datasheet
History Price: Obsolete
In Stock: 33400
DM74LS244N vs DM74AS651WMX
Manufacturer
Series
74LS
74AS
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
24-SOP