DM74LS240WM
DM74LS240WM
Obsolete
Description:  IC BUFFER INVERT 5.25V 20SOIC
Manufacturer:  onsemi
Datasheet:   DM74LS240WM Datasheet
History Price: Obsolete
In Stock: 27900
DM74LS240WM vs DM74LS533N
Series
74LS
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Inverting
-
Number of Elements
2
-
Number of Bits per Element
4
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
15mA, 24mA
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-