DM74LS240WM
DM74LS240WM
Obsolete
Description:  IC BUFFER INVERT 5.25V 20SOIC
Manufacturer:  onsemi
Datasheet:   DM74LS240WM Datasheet
History Price: Obsolete
In Stock: 27900
DM74LS240WM vs DM74LS243N
Series
74LS
74LS
Packaging
Bag
Bag
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
14-DIP