DM74LS240SJ
DM74LS240SJ
Active
Description:  IC BUFFER INVERT 5.25V 20SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS240SJ Datasheet
History Price: $0.34000
In Stock: 46800
DM74LS240SJ vs DM74S244J
Series
74LS
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
Schmitt Trigger
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
15mA, 64mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-SOP
20-CDIP