Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
4
4
Input Type
Schmitt Trigger
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOP
14-DIP