Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor DM74LS240SJ
DM74LS240SJ
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT 5.25V 20SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
DM74LS240SJ Datasheet
History Price: $0.34000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM74LS240SJ vs DM74LS125ASJX
Part No
DM74LS240SJ
DM74LS125ASJX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74LS
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
4
Number of Bits per Element
4
1
Input Type
Schmitt Trigger
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOP
14-SOP