DM74LS240N
DM74LS240N
Obsolete
Description:  IC BUFFER INVERT 5.25V 20DIP
Manufacturer:  onsemi
Datasheet:   DM74LS240N Datasheet
History Price: Obsolete
In Stock: 15700
DM74LS240N vs DM74S941N
Manufacturer
Series
74LS
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
15mA, 24mA
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP