DM74LS126AN
DM74LS126AN
Obsolete
Description:  IC BUF NON-INVERT 5.25V 14DIP
Manufacturer:  onsemi
Datasheet:   DM74LS126AN Datasheet
History Price: Obsolete
In Stock: 34600
DM74LS126AN vs DM74S241J
Series
74LS
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
4
2
Number of Bits per Element
1
4
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
2.6mA, 24mA
15mA, 64mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
14-MDIP
20-CDIP