DM74LS125AM
DM74LS125AM
Obsolete
Description:  IC BUFF NON-INVERT 5.25V 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS125AM Datasheet
History Price: $0.07000
In Stock: 48000
DM74LS125AM vs DM74LS240SJ
Series
74LS
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
4
2
Number of Bits per Element
1
4
Input Type
-
Schmitt Trigger
Output Type
-
3-State
Current - Output High, Low
2.6mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
20-SOP