DM74AS652NT
DM74AS652NT
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74AS652NT Datasheet
History Price: $1.71000
In Stock: 42500
DM74AS652NT vs DM74LS244WM
Series
74AS
74LS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
20-SOIC