DM74AS651NT
DM74AS651NT
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:  onsemi
Datasheet:   DM74AS651NT Datasheet
History Price: Obsolete
In Stock: 49200
DM74AS651NT vs DM74LS241N
Manufacturer
Series
74AS
74LS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
15mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-PDIP