Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor DM74AS648WMX
DM74AS648WMX
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX INVERT 5.5V 24SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
DM74AS648WMX Datasheet
History Price: $3.67000
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM74AS648WMX vs DM74LS367AN
Part No
DM74AS648WMX
DM74LS367AN
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
74AS
74LS
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
2, 4 (Hex)
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
15mA, 48mA
2.6mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOP
16-PDIP