DM74AS648WMX
DM74AS648WMX
Obsolete
Description:  IC TXRX INVERT 5.5V 24SOP
Manufacturer:  Fairchild Semiconductor
History Price: $3.67000
In Stock: 37000
DM74AS648WMX vs DM74AS652NT
Series
74AS
74AS
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOP
24-PDIP