DM7407N
DM7407N
Obsolete
Description:  IC BUF NON-INVERT 5.25V 14DIP
Manufacturer:  onsemi
Datasheet:   DM7407N Datasheet
History Price: Obsolete
In Stock: 20800
DM7407N vs DM74AS651WMX
Manufacturer
Series
7400
74AS
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
29mA, 21mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-MDIP
24-SOP