DM7406N
DM7406N
Active
Description:  IC BUFFER INVERT 5.25V 14DIP
Manufacturer:  National Semiconductor
Datasheet:   DM7406N Datasheet
History Price: $0.40000
In Stock: 8600
DM7406N vs DM74S241N
Part No
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
6
2
Number of Bits per Element
1
4
Input Type
-
-
Output Type
Open Collector
-
Current - Output High, Low
40mA
15mA, 64mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
20-PDIP