DM7406N
DM7406N
Active
Description:  IC BUFFER INVERT 5.25V 14DIP
Manufacturer:  National Semiconductor
Datasheet:   DM7406N Datasheet
History Price: $0.40000
In Stock: 8600
DM7406N vs DM74LS126AM
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
6
4
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Open Collector
3-State
Current - Output High, Low
40mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-DIP
14-SOIC