DM7404M
DM7404M
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM7404M Datasheet
History Price: $0.15000
In Stock: 6300
DM7404M vs DM74LS38SJ
Series
7400
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
33 mA
12 mA
Current - Output High, Low
400μA, 8mA
250μA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
48ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)