Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi DM7400N
DM7400N
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:
onsemi
Datasheet:
DM7400N Datasheet
History Price: Obsolete
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM7400N vs DM74S32N
Part No
DM7400N
DM74S32N
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Fairchild Semiconductor
Series
7400
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
9ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)