DM7400M
DM7400M
Active
Description:  NAND GATE, TTL/H/L SERIES, TTL
Manufacturer:  National Semiconductor
Datasheet:   DM7400M Datasheet
History Price: $0.19000
In Stock: 19700
DM7400M vs DM74S05N
Part No
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
22 mA
-
Current - Output High, Low
400μA, 16mA
-, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-MDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)