DM7098J
DM7098J
Active
Description:  BUS DRIVER, 6-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   DM7098J Datasheet
History Price: $1.67000
In Stock: 24400
DM7098J vs DM74LS365AN
Series
-
74LS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
6
Number of Bits per Element
2, 4
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2mA, 32mA
2.6mA, 24mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP