DM7095W/883
DM7095W/883
Active
Description:  INVERTER
Manufacturer:  National Semiconductor
Datasheet:   DM7095W/883 Datasheet
History Price: Active
In Stock: 12200
DM7095W/883 vs DM74LS540WM
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
6
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2mA, 32mA
3mA, 24mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CFP
20-SOP