Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor DM7095W/883
DM7095W/883
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
INVERTER
Manufacturer:
National Semiconductor
Datasheet:
DM7095W/883 Datasheet
History Price: Active
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM7095W/883 vs DM74LS368AM
Part No
DM7095W/883
DM74LS368AM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4 (Hex)
Input Type
-
-
Output Type
3-State
Tri-State, Inverted
Current - Output High, Low
2mA, 32mA
2.6mA, 24mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFP
16-SOP