DM7095W/883
DM7095W/883
Active
Description:  INVERTER
Manufacturer:  National Semiconductor
Datasheet:   DM7095W/883 Datasheet
History Price: Active
In Stock: 12200
DM7095W/883 vs DM74LS365AN
Series
-
74LS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
6
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2mA, 32mA
2.6mA, 24mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-PDIP