Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor DM7095W/883
DM7095W/883
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
INVERTER
Manufacturer:
National Semiconductor
Datasheet:
DM7095W/883 Datasheet
History Price: Active
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM7095W/883 vs DM74AS651NT
Part No
DM7095W/883
DM74AS651NT
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
onsemi
Series
-
74AS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2mA, 32mA
15mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
24-PDIP