Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor DM7095J/883
DM7095J/883
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, 6-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
DM7095J/883 Datasheet
History Price: $1.20000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM7095J/883 vs DM74S244N
Part No
DM7095J/883
DM74S244N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
4
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
2mA, 32mA
15mA, 64mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
20-PDIP