DM7095J/883
DM7095J/883
Active
Description:  BUS DRIVER, 6-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   DM7095J/883 Datasheet
History Price: $1.20000
In Stock: 31100
DM7095J/883 vs DM74LS245WM
Series
-
74LS
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
8
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
2mA, 32mA
15mA, 24mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
20-SOIC