☰
DG643DJ-E3
DG643DJ-E3
Obsolete
Description:  IC SWITCH SPDT X 2 15OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG643DJ-E3 Datasheet
History Price: Obsolete
In Stock: 1785
DG643DJ-E3 vs DG613DJ-E3
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Switch Circuit
SPDT
DPDT
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
2
1
On-State Resistance (Max)
15Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
2Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
10V ~ 18V
Voltage - Supply, Dual (V?
?V ~ 15V
?0V ~ 15V
Switch Time (Ton, Toff) (Max)
70ns, 50ns
35ns, 25ns
-3db Bandwidth
500MHz
500MHz
Charge Injection
19pC
4pC
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
3pF, 2pF
Current - Leakage (IS(off)) (Max)
10nA
250pA
Crosstalk
-87dB @ 5MHz
-87dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP