☰
DG509BEJ-E3
DG509BEJ-E3
Active
Description:  IC SWITCH SP4T X 2 380OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG509BEJ-E3 Datasheet
History Price: $5.01000
In Stock: 41870
DG509BEJ-E3 vs DG508BEJ-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
1
On-State Resistance (Max)
380Ohm
380Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
12V ~ 44V
12V ~ 44V
Voltage - Supply, Dual (V?
?V ~ 20V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 240ns
250ns, 240ns
-3db Bandwidth
250MHz
250MHz
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
3pF, 8pF
3pF, 13pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-88dB @ 1MHz
-88dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP